Bourns, Inc. Trimmer Potentiometers 3386T-1-502LF

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386T-1-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386T-1-502LF-ND
Trimmer Potentiometers 3386T-1-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;+/-10% Tol
70154381
Trimmer;Cermet;Rest 5 Kilohms;+/-10% Tol 70154381
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2364 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2364
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2364
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386T-1-502LF-ND 70154381 62J2364
Product Name Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;+/-10% Tol Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details