Bourns, Inc. Trimmer Potentiometers 3386S-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386S-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386S-1-102LF-ND
Trimmer Potentiometers 3386S-1-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Bourns - 62J2320 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Bourns
62J2320
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Bourns 62J2320
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154099
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154099
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3386S-1-102LF-ND 62J2320 70154099
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor Single Turn
Unlock Full Specs
to access all available technical data