Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3386P-1-564LF

Description
Win Source Part Number: 1223111-3386P-1-564L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3386 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 560 kOhms Mounting Type: Through Hole Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3386P
Request a Quote Datasheet
Description
Win Source Part Number: 1223111-3386P-1-564L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3386 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 560 kOhms Mounting Type: Through Hole Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3386P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1223111-3386P-1-564LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1223111-3386P-1-564LF
Win Source Part Number: 1223111-3386P-1-564L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3386 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 560 kOhms Mounting Type: Through Hole Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3386P

Win Source Part Number: 1223111-3386P-1-564LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3386 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 560 kOhms
Mounting Type: Through Hole
Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3386P

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-564LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-1-564LF-ND
Trimmer Potentiometers 3386P-1-564LF-ND
560 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

560 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386P-1-564LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-564LF
0.5W Trimmer Potentiometer 80-3386P-1-564LF
TRIMMER 560K OHM 0.5W PC PIN TOP Product overview: 3386P-1-564LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-564LF can be used for catalog matching and distributor lookup.

TRIMMER 560K OHM 0.5W PC PIN TOP Product overview: 3386P-1-564LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-564LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 33M2893 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
33M2893
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 33M2893
TRIMMER - 3/8in SQ ST CERMET RoHS Compliant: Yes

TRIMMER - 3/8in SQ ST CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1223111-3386P-1-564LF 3386P-1-564LF-ND 80-3386P-1-564LF 33M2893
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 560000 ohms 560000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers