Bourns, Inc. Trimmer Potentiometers 3386P-1-501LF

Description
3386P top adj cermet trimmer,500R 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,500R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222766
Trimmer Potentiometers 5222766
3386P top adj cermet trimmer,500R 10mm

3386P top adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 5222766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222766P
Trimmer Potentiometers 5222766P
3386P top adj cermet trimmer,500R 10mm

3386P top adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 1673476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673476
Trimmer Potentiometers 1673476
3386P top adj cermet trimmer,500R 10mm

3386P top adj cermet trimmer,500R 10mm

Supplier's Site
Trimmer Potentiometers - 3386P-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-501LF-ND
Trimmer Potentiometers 3386P-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3386P-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3386P-1-501LF
500 OHM 0.5W Trimmer Potentiometer 80-3386P-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386P-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH - 70154093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH
70154093
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH 70154093
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2285 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2285
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2285
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 500R; Track Resistance Bourns - 39K2253 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R; Track Resistance Bourns
39K2253
Trimmer, 500R; Track Resistance Bourns 39K2253
TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 500R; Track Resistance:500ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3386P-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-501LF
Trimmer Potentiometers 3386P-1-501LF
TRIMMER 500 OHM 0.5W PC PIN TOP

TRIMMER 500 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222766 5222766P 3386P-501LF-ND 80-3386P-1-501LF 70154093 62J2285 39K2253 3386P-1-501LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Pwr 0.5W;Dim 0.375inLx0.375inWx0.19inH Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 500R; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data