Bourns, Inc. Trimmer Potentiometers - 3386P-1-501 3386P-1-501

Description
Manufacturer: Bourns Inc. Win Source Part Number: 845471-3386P-1-501 Series: Trimpot® 3386 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 845471-3386P-1-501 Series: Trimpot® 3386 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386P-1-501
845471-3386P-1-501
Trimmer Potentiometers - 3386P-1-501 845471-3386P-1-501
Manufacturer: Bourns Inc. Win Source Part Number: 845471-3386P-1-501 Series: Trimpot® 3386 - Sealed Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 845471-3386P-1-501
Series: Trimpot® 3386 - Sealed
Features: 500 Ohms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3386P-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-501-ND
Trimmer Potentiometers 3386P-501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-3386P-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-3386P-1-501
500 OHM 0.5W Trimmer Potentiometer 80-3386P-1-501
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386P-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: 3386P-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 845471-3386P-1-501 3386P-501-ND 80-3386P-1-501
Product Name Trimmer Potentiometers - 3386P-1-501 Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5116LI-G - 914744-CAT5116LI-G - Win Source Electronics
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0591 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer - 21081725 - Radwell International
Allen-Bradley / Rockwell Automation
View Details