Bourns, Inc. Trimmer Potentiometers 3386P-1-474LF

Description
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3386P-1-474LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3386P-1-474LF-ND
Trimmer Potentiometers 118-3386P-1-474LF-ND
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859540P
Trimmer Potentiometers 7859540P
3386P 1 turn Cermet trimmer 470K 10%

3386P 1 turn Cermet trimmer 470K 10%

Supplier's Site
Trimmer Potentiometers - 7859540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859540
Trimmer Potentiometers 7859540
3386P 1 turn Cermet trimmer 470K 10%

3386P 1 turn Cermet trimmer 470K 10%

Supplier's Site
Trimmer Potentiometers - 1617015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617015
Trimmer Potentiometers 1617015
3386P 1 turn Cermet trimmer 470K 10%

3386P 1 turn Cermet trimmer 470K 10%

Supplier's Site
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns - 06X9154 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns
06X9154
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns 06X9154
TRIMMER, POT, 470K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 470K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3386P-1-474LF-ND 7859540P 7859540 06X9154
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details