Bourns, Inc. Trimmer Potentiometers 3386P-1-254LF

Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386P-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-254LF-ND
Trimmer Potentiometers 3386P-254LF-ND
250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

250 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386P-1-254LF
855742-3386P-1-254LF
Trimmer Potentiometers - 3386P-1-254LF 855742-3386P-1-254LF
Manufacturer: Bourns Inc. Win Source Part Number: 855742-3386P-1-254LF Series: Trimpot® 3386 - Sealed Features: 250 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386P-1-254LF-ND, 3386P-254LF, 3386P1254LF

Manufacturer: Bourns Inc.
Win Source Part Number: 855742-3386P-1-254LF
Series: Trimpot® 3386 - Sealed
Features: 250 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386P-1-254LF-ND, 3386P-254LF, 3386P1254LF

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386P-1-254LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-254LF
0.5W Trimmer Potentiometer 80-3386P-1-254LF
TRIMMER 250K OHM 0.5W PC PIN TOP Product overview: 3386P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-254LF can be used for catalog matching and distributor lookup.

TRIMMER 250K OHM 0.5W PC PIN TOP Product overview: 3386P-1-254LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-254LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7859525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859525
Trimmer Potentiometers 7859525
3386P 1 turn Cermet trimmer 250K 10%

3386P 1 turn Cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 7859525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859525P
Trimmer Potentiometers 7859525P
3386P 1 turn Cermet trimmer 250K 10%

3386P 1 turn Cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 1675295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675295
Trimmer Potentiometers 1675295
3386P 1 turn Cermet trimmer 250K 10%

3386P 1 turn Cermet trimmer 250K 10%

Supplier's Site
Trimmer Potentiometers - 3386P-1-254LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-254LF
Trimmer Potentiometers 3386P-1-254LF
TRIMMER 250K OHM 0.5W PC PIN TOP

TRIMMER 250K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 250K Ohm - 70154219 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 250K Ohm
70154219
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 250K Ohm 70154219
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2276 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2276
Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2276
TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 250KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:250kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9150 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9150
Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9150
TRIMMER, POT, 250KOHM, 10%, 1TURN, TH; Track Resistance:250kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 250KOHM, 10%, 1TURN, TH; Track Resistance:250kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3386P-254LF-ND 855742-3386P-1-254LF 80-3386P-1-254LF 7859525 7859525P 3386P-1-254LF 70154219 62J2276 06X9150
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3386P-1-254LF 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Cermet, Single Turn, .5 Watt, 10%, 250K Ohm Trimmer Potentiometer, 250Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 250Kohm, 10%, 1Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole; Through Hole PCB ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 250000 ohms 250000 ohms 250000 ohms 250000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details