Bourns, Inc. Trimmer Potentiometers 3386P-1-253LF

Description
Single turn Cermet trimmer 25K 10% top
Request a Quote Datasheet
Description
Single turn Cermet trimmer 25K 10% top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432454
Trimmer Potentiometers 7432454
Single turn Cermet trimmer 25K 10% top

Single turn Cermet trimmer 25K 10% top

Supplier's Site
Trimmer Potentiometers - 7432454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432454P
Trimmer Potentiometers 7432454P
Single turn Cermet trimmer 25K 10% top

Single turn Cermet trimmer 25K 10% top

Supplier's Site
Trimmer Potentiometers - 1675243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675243
Trimmer Potentiometers 1675243
Single turn Cermet trimmer 25K 10% top

Single turn Cermet trimmer 25K 10% top

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386P-1-253LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-253LF
0.5W Trimmer Potentiometer 80-3386P-1-253LF
TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3386P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-253LF can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.5W PC PIN TOP Product overview: 3386P-1-253LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-253LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386P-253LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-253LF-ND
Trimmer Potentiometers 3386P-253LF-ND
25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

25 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386P-1-253LF
763316-3386P-1-253LF
Trimmer Potentiometers - 3386P-1-253LF 763316-3386P-1-253LF
Manufacturer: Bourns Inc. Win Source Part Number: 763316-3386P-1-253LF Series: Trimpot 3386 - Sealed Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 25k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3386 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm) Alternative Parts (Cross-Reference): 500-0081; PV34F253A01B00; PV34F253C01B00; ; Introduction Date: June 20, 2000 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763316-3386P-1-253LF
Series: Trimpot 3386 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 25k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3386
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): 500-0081; PV34F253A01B00; PV34F253C01B00; ;
Introduction Date: June 20, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 25K Ohm - 70154218 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 25K Ohm
70154218
Trimmer, Cermet, Single Turn, .5 Watt, 10%, 25K Ohm 70154218
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2274 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2274
Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2274
TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9149 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9149
Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9149
TRIMMER, POT, 25KOHM, 10%, 1TURN, TH; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 25KOHM, 10%, 1TURN, TH; Track Resistance:25kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 82AC1499 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
82AC1499
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 82AC1499
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 7432454 7432454P 80-3386P-1-253LF 3386P-253LF-ND 763316-3386P-1-253LF 70154218 62J2274 06X9149 82AC1499
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3386P-1-253LF Trimmer, Cermet, Single Turn, .5 Watt, 10%, 25K Ohm Trimmer Potentiometer, 25Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 25Kohm, 10%, 1Turn, Th; Track Resistance Bourns Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 25000 ohms 25000 ohms 25000 ohms 25000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data