Bourns, Inc. Trimmer Potentiometers 3386P-1-252LF

Description
3386P 1 turn Cermet trimmer 2K5 10%
Request a Quote Datasheet
Description
3386P 1 turn Cermet trimmer 2K5 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859521P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859521P
Trimmer Potentiometers 7859521P
3386P 1 turn Cermet trimmer 2K5 10%

3386P 1 turn Cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 7859521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859521
Trimmer Potentiometers 7859521
3386P 1 turn Cermet trimmer 2K5 10%

3386P 1 turn Cermet trimmer 2K5 10%

Supplier's Site
Trimmer Potentiometers - 1617013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617013
Trimmer Potentiometers 1617013
3386P 1 turn Cermet trimmer 2K5 10%

3386P 1 turn Cermet trimmer 2K5 10%

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325840-3386P-1-252LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325840-3386P-1-252LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325840-3386P-1-252LF
Manufacturer: Bourns Inc. Win Source Part Number: 1325840-3386P-1-252L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2.5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 2266-3386P-1-252LF Base Product Number: 3386P RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325840-3386P-1-252LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2.5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 2266-3386P-1-252LF
Base Product Number: 3386P
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-252LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-1-252LF-ND
Trimmer Potentiometers 3386P-1-252LF-ND
2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386P-1-252LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-252LF
0.5W Trimmer Potentiometer 80-3386P-1-252LF
TRIMMER 2.5K OHM 0.5W PC PIN TOP Product overview: 3386P-1-252LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-252LF can be used for catalog matching and distributor lookup.

TRIMMER 2.5K OHM 0.5W PC PIN TOP Product overview: 3386P-1-252LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-252LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns - 06X9148 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns
06X9148
Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns 06X9148
TRIMMER, POT, 2K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 2K5, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859521P 7859521 1325840-3386P-1-252LF 3386P-1-252LF-ND 80-3386P-1-252LF 06X9148
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer, Pot, 2K5, 1Turn, Th; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 2500 ohms 2500 ohms 2500 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole ThroughHole
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers