Bourns, Inc. Trimmer Potentiometers 3386P-1-221LF

Description
3386P 1 turn Cermet trimmer 220R 10%
Request a Quote Datasheet
Description
3386P 1 turn Cermet trimmer 220R 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859503P
Trimmer Potentiometers 7859503P
3386P 1 turn Cermet trimmer 220R 10%

3386P 1 turn Cermet trimmer 220R 10%

Supplier's Site
Trimmer Potentiometers - 7859503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859503
Trimmer Potentiometers 7859503
3386P 1 turn Cermet trimmer 220R 10%

3386P 1 turn Cermet trimmer 220R 10%

Supplier's Site
Trimmer Potentiometers - 1617007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617007
Trimmer Potentiometers 1617007
3386P 1 turn Cermet trimmer 220R 10%

3386P 1 turn Cermet trimmer 220R 10%

Supplier's Site
Trimmer Potentiometers - 3386P-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-1-221LF-ND
Trimmer Potentiometers 3386P-1-221LF-ND
220 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

220 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 220R, 1Turn, Th; Trimpot Type Bourns - 06X9143 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220R, 1Turn, Th; Trimpot Type Bourns
06X9143
Trimmer, Pot, 220R, 1Turn, Th; Trimpot Type Bourns 06X9143
TRIMMER, POT, 220R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 220R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:220ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859503P 7859503 3386P-1-221LF-ND 06X9143
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 220R, 1Turn, Th; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 220 ohms 220 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details