TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3386P-1-204TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-204TLF can be used for catalog matching and distributor lookup.
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
TRIMMER 200K OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3386P-1-204TLF | 3386P-1-204TLF-ND | 3386P-1-204TLF |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 200000 ohms | 200000 ohms | |
| Operating DC Voltage | 300 volts | ||
| Operating AC Voltage | 300 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |