Bourns, Inc. Trimpot Type Bourns 3386P-1-204LF.

Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: Yes
Datasheet
Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 28AC8893 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
28AC8893
Trimpot Type Bourns 28AC8893
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: Yes

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Product Length:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC8893
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details