Bourns, Inc. Trimmer Potentiometers 3386P-1-204LF

Description
3386P top adj cermet trimmer,200K 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,200K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222750
Trimmer Potentiometers 5222750
3386P top adj cermet trimmer,200K 10mm

3386P top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 5222750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222750P
Trimmer Potentiometers 5222750P
3386P top adj cermet trimmer,200K 10mm

3386P top adj cermet trimmer,200K 10mm

Supplier's Site
Trimmer Potentiometers - 1673222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673222
Trimmer Potentiometers 1673222
3386P top adj cermet trimmer,200K 10mm

3386P top adj cermet trimmer,200K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386P-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-204LF
0.5W Trimmer Potentiometer 80-3386P-1-204LF
TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3386P-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.5W PC PIN TOP Product overview: 3386P-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386P-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-204LF-ND
Trimmer Potentiometers 3386P-204LF-ND
200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 200K; Track Resistance Bourns - 39K2252 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200K; Track Resistance Bourns
39K2252
Trimmer, 200K; Track Resistance Bourns 39K2252
TRIMMER, 200K; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 200K; Track Resistance:200kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 200 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154092
Trimmer;Cermet;Rest 200 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154092
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometers - 3386P-1-204LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-204LF
Trimmer Potentiometers 3386P-1-204LF
TRIMMER 200K OHM 0.5W PC PIN TOP

TRIMMER 200K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 5222750 5222750P 80-3386P-1-204LF 3386P-204LF-ND 39K2252 70154092 3386P-1-204LF
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 200K; Track Resistance Bourns Trimmer;Cermet;Rest 200 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole PCB ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Resistor Single Turn Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data