Bourns, Inc. Trimmer Potentiometers 3386P-1-203LF

Description
3386P top adj cermet trimmer,20K 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,20K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222744
Trimmer Potentiometers 5222744
3386P top adj cermet trimmer,20K 10mm

3386P top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 5222744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222744P
Trimmer Potentiometers 5222744P
3386P top adj cermet trimmer,20K 10mm

3386P top adj cermet trimmer,20K 10mm

Supplier's Site
Trimmer Potentiometers - 1673475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673475
Trimmer Potentiometers 1673475
3386P top adj cermet trimmer,20K 10mm

3386P top adj cermet trimmer,20K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386P-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-203LF
0.5W Trimmer Potentiometer 80-3386P-1-203LF
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3386P-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3386P-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386P-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-203LF-ND
Trimmer Potentiometers 3386P-203LF-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154091 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154091
Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154091
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2261 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2261
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2261
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 20K; Track Resistance Bourns - 39K2251 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 20K; Track Resistance Bourns
39K2251
Trimmer, 20K; Track Resistance Bourns 39K2251
TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 82AC1498 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
82AC1498
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 82AC1498
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site
Trimmer Potentiometers - 3386P-1-203LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-203LF
Trimmer Potentiometers 3386P-1-203LF
TRIMMER 20K OHM 0.5W PC PIN TOP

TRIMMER 20K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222744 5222744P 80-3386P-1-203LF 3386P-203LF-ND 70154091 62J2261 39K2251 82AC1498 3386P-1-203LF
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 20 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 20K; Track Resistance Bourns Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data