TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: 3386P-1-203 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-203 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374959-3386P-1-203
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3386 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3386P
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: No
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: NO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-3386P-1-203 | 1374959-3386P-1-203 | 3386P-203-ND | 01F7696 | 82AC1497 |
| Product Name | 0.5W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Resistance Range | 20000 ohms | 20000 ohms | |||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |