Bourns, Inc. 0.5W Trimmer Potentiometer 3386P-1-202TLF

Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3386P-1-202TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-202TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3386P-1-202TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-202TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3386P-1-202TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-202TLF
0.5W Trimmer Potentiometer 80-3386P-1-202TLF
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3386P-1-202TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-202TLF can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: 3386P-1-202TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-202TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375033-3386P-1-202TLF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375033-3386P-1-202TLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375033-3386P-1-202TLF
Win Source Part Number: 1375033-3386P-1-202T LF Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: Trimpot® 3386 - Sealed Package: Tube Product Status: Active Base Product Number: 3386P Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Finger Adjustment Resistive Material: Cermet

Win Source Part Number: 1375033-3386P-1-202TLF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3386 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3386P
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Finger Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-202TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-1-202TLF-ND
Trimmer Potentiometers 3386P-1-202TLF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-202TLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-202TLF
Trimmer Potentiometers 3386P-1-202TLF
TRIMMER 2K OHM 0.5W PC PIN TOP

TRIMMER 2K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3386P-1-202TLF 1375033-3386P-1-202TLF 3386P-1-202TLF-ND 3386P-1-202TLF
Product Name 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer - 355988 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Operating AC Voltage 300 volts
View Details
Rotary Potentiometers - 04-0989-5024 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details