Bourns, Inc. Trimmer Potentiometers 3386P-1-201LF

Description
3386P top adj cermet trimmer,200R 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,200R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222722
Trimmer Potentiometers 5222722
3386P top adj cermet trimmer,200R 10mm

3386P top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 5222722P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222722P
Trimmer Potentiometers 5222722P
3386P top adj cermet trimmer,200R 10mm

3386P top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 1673473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673473
Trimmer Potentiometers 1673473
3386P top adj cermet trimmer,200R 10mm

3386P top adj cermet trimmer,200R 10mm

Supplier's Site
Trimmer Potentiometers - 3386P-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-201LF-ND
Trimmer Potentiometers 3386P-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.5W Trimmer Potentiometer - 80-3386P-1-201LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-3386P-1-201LF
200 OHM 0.5W Trimmer Potentiometer 80-3386P-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3386P-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-201LF can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: 3386P-1-201LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-201LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386P-1-201LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-201LF
Trimmer Potentiometers 3386P-1-201LF
TRIMMER 200 OHM 0.5W PC PIN TOP

TRIMMER 200 OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns - 62J2257 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns
62J2257
Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns 62J2257
TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 200 Ohm, 10%, 1Turn, Th; Track Resistance Bourns - 39K2249 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
39K2249
Trimmer, Pot, 200 Ohm, 10%, 1Turn, Th; Track Resistance Bourns 39K2249
TRIMMER, POT, 200 OHM, 10%, 1TURN, TH; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 200 OHM, 10%, 1TURN, TH; Track Resistance:200ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns - 79AH9758 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
79AH9758
Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns 79AH9758
TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

TRIMMER - 3/8IN SQ ST CERMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 5222722 5222722P 3386P-201LF-ND 80-3386P-1-201LF 3386P-1-201LF 62J2257 39K2249 79AH9758
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 200 Ohm, 10%, 1Turn, Th; Track Resistance Bourns Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details