3386P 1 turn Cermet trimmer 20R 10%
3386P 1 turn Cermet trimmer 20R 10%
3386P 1 turn Cermet trimmer 20R 10%
Manufacturer: Bourns Inc.
Win Source Part Number: 855741-3386P-1-200LF
Series: Trimpot® 3386 - Sealed
Features: 20 Ohms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
20 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 20 OHM 0.5W PC PIN TOP Product overview: 3386P-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-200LF can be used for catalog matching and distributor lookup.
TRIMMER, POT, 20R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 7859496 | 7859496P | 855741-3386P-1-200LF | 3386P-1-200LF-ND | 80-3386P-1-200LF | 06X9140 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers - 3386P-1-200LF | Trimmer Potentiometers | 20 OHM 0.5W Trimmer Potentiometer | Trimmer, Pot, 20R, 1Turn, Th; Trimpot Type Bourns |
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | |||
| Configuration | Single Turn | Single Turn | Single Resistor | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer |