Bourns, Inc. Trimmer Potentiometers 3386P-1-105LF

Description
3386P top adj cermet trimmer,1M 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,1M 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222716
Trimmer Potentiometers 5222716
3386P top adj cermet trimmer,1M 10mm

3386P top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 5222716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222716P
Trimmer Potentiometers 5222716P
3386P top adj cermet trimmer,1M 10mm

3386P top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 1673472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673472
Trimmer Potentiometers 1673472
3386P top adj cermet trimmer,1M 10mm

3386P top adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 3386P-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-105LF-ND
Trimmer Potentiometers 3386P-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386P-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-105LF
0.5W Trimmer Potentiometer 80-3386P-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3386P-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: 3386P-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154089 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154089
Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154089
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns - 62J2252 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns
62J2252
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns 62J2252
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1M; Track Resistance Bourns - 39K2248 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1M; Track Resistance Bourns
39K2248
Trimmer, 1M; Track Resistance Bourns 39K2248
TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1M; Track Resistance:1Mohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3386P-1-105LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-105LF
Trimmer Potentiometers 3386P-1-105LF
TRIMMER 1M OHM 0.5W PC PIN TOP

TRIMMER 1M OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222716 5222716P 3386P-105LF-ND 80-3386P-1-105LF 70154089 62J2252 39K2248 3386P-1-105LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 1 Megohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1M; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole ThroughHole ThroughHole; Through Hole
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details