Bourns, Inc. Trimmer Potentiometers 3386P-1-104LF

Description
3386P top adj cermet trimmer,100K 10mm
Request a Quote Datasheet
Description
3386P top adj cermet trimmer,100K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222700
Trimmer Potentiometers 5222700
3386P top adj cermet trimmer,100K 10mm

3386P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 5222700P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222700P
Trimmer Potentiometers 5222700P
3386P top adj cermet trimmer,100K 10mm

3386P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 1673471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673471
Trimmer Potentiometers 1673471
3386P top adj cermet trimmer,100K 10mm

3386P top adj cermet trimmer,100K 10mm

Supplier's Site
Trimmer Potentiometers - 3386P-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-104LF-ND
Trimmer Potentiometers 3386P-104LF-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386P-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-104LF
0.5W Trimmer Potentiometer 80-3386P-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3386P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.5W PC PIN TOP Product overview: 3386P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trim Potentiometers PC Board Mount - 15961302 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
15961302
Trim Potentiometers PC Board Mount 15961302
TRIMPOT, SINGLE TURN, CERMET, TOP ADJUST, 100 KOHM, THROUGH HOLE, 1 TURNS, ROHS. FREE 2 YEAR RADWELL WARRANTY

TRIMPOT, SINGLE TURN, CERMET, TOP ADJUST, 100 KOHM, THROUGH HOLE, 1 TURNS, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trimmer Potentiometers - 3386P-1-104LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-104LF
Trimmer Potentiometers 3386P-1-104LF
TRIMMER 100K OHM 0.5W PC PIN TOP

TRIMMER 100K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154088
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154088
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3386P-1-104LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3386P-1-104LF
Resistors >> Variable Resistors/Potentiometers 3386P-1-104LF
±10% ±100ppm/°C 500mW 100kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 100kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2250 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2250
Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2250
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 100K; Track Resistance Bourns - 39K2247 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K; Track Resistance Bourns
39K2247
Trimmer, 100K; Track Resistance Bourns 39K2247
TRIMMER, 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5222700 5222700P 3386P-104LF-ND 80-3386P-1-104LF 15961302 3386P-1-104LF 70154088 3386P-1-104LF 62J2250 39K2247
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trim Potentiometers PC Board Mount Trimmer Potentiometers Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 100K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole; Through Hole PCB ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Turn Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details