Bourns, Inc. 0.5W Trimmer Potentiometer 3386P-1-103TLF

Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386P-1-103TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-103TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386P-1-103TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-103TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3386P-1-103TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-103TLF
0.5W Trimmer Potentiometer 80-3386P-1-103TLF
TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386P-1-103TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-103TLF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN TOP Product overview: 3386P-1-103TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-103TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432445
Trimmer Potentiometers 7432445
Single turn Cermet trimmer 10K 10% top

Single turn Cermet trimmer 10K 10% top

Supplier's Site
Trimmer Potentiometers - 7432445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432445P
Trimmer Potentiometers 7432445P
Single turn Cermet trimmer 10K 10% top

Single turn Cermet trimmer 10K 10% top

Supplier's Site
Trimmer Potentiometers - 1675241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675241
Trimmer Potentiometers 1675241
Single turn Cermet trimmer 10K 10% top

Single turn Cermet trimmer 10K 10% top

Supplier's Site
Trimmer Potentiometers - 3386P-103TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-103TLF-ND
Trimmer Potentiometers 3386P-103TLF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-103TLF - 855740-3386P-1-103TLF - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386P-1-103TLF
855740-3386P-1-103TLF
Trimmer Potentiometers - 3386P-1-103TLF 855740-3386P-1-103TLF
Manufacturer: Bourns Inc. Win Source Part Number: 855740-3386P-1-103TL F Series: Trimpot® 3386 - Sealed Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386P-103TLF, 3386P1103TLF

Manufacturer: Bourns Inc.
Win Source Part Number: 855740-3386P-1-103TLF
Series: Trimpot® 3386 - Sealed
Features: 10 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386P-103TLF, 3386P1103TLF

Buy Now Datasheet
Trimmer Potentiometers - 3386P-1-103TLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-103TLF
Trimmer Potentiometers 3386P-1-103TLF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3386P-1-103TLF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3386P-1-103TLF
Resistors >> Variable Resistors/Potentiometers 3386P-1-103TLF
±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 500mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2249 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2249
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2249
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Finger Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9139 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9139
Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9139
TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10KOHM, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3386P-1-103TLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3386P-1-103TLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 3386P-1-103TLF
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-3386P-1-103TLF 7432445 7432445P 3386P-103TLF-ND 855740-3386P-1-103TLF 3386P-1-103TLF 3386P-1-103TLF 62J2249 06X9139 3386P-1-103TLF
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3386P-1-103TLF Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 10Kohm, 10%, 1Turn, Th; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data