Win Source Part Number: 1375035-3386P-1-102T
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: Trimpot® 3386 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3386P
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 1 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Finger Adjustment
Resistive Material: Cermet
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3386P-1-102TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-102TLF can be used for catalog matching and distributor lookup.
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER 1K OHM 0.5W PC PIN TOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1375035-3386P-1-102TLF | 80-3386P-1-102TLF | 3386P-102TLF-ND | 62J2247 | 3386P-1-102TLF |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |