Bourns, Inc. Trimmer Potentiometers 3386P-1-102LF

Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386P-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-102LF-ND
Trimmer Potentiometers 3386P-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222687
Trimmer Potentiometers 5222687
3386P top adj cermet trimmer,1K 10mm

3386P top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5222687P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222687P
Trimmer Potentiometers 5222687P
3386P top adj cermet trimmer,1K 10mm

3386P top adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673469
Trimmer Potentiometers 1673469
3386P top adj cermet trimmer,1K 10mm

3386P top adj cermet trimmer,1K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386P-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386P-1-102LF
0.5W Trimmer Potentiometer 80-3386P-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3386P-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN TOP Product overview: 3386P-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2246 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2246
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2246
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154087
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154087
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometers - 3386P-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386P-1-102LF
Trimmer Potentiometers 3386P-1-102LF
TRIMMER 1K OHM 0.5W PC PIN TOP

TRIMMER 1K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3386P-102LF-ND 5222687 5222687P 80-3386P-1-102LF 62J2246 70154087 3386P-1-102LF
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Resistor Single Turn Single Turn
Unlock Full Specs
to access all available technical data