Bourns, Inc. Trimpot Type Bourns 3386P-1-102.

Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Qualification:AEC-Q2 00 RoHS Compliant: No
Description
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Qualification:AEC-Q2 00 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 16AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
16AC0589
Trimpot Type Bourns 16AC0589
Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Qualification:AEC-Q2 00 RoHS Compliant: No

Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Power Rating:500mW; Qualification:AEC-Q200 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0589
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data