Bourns, Inc. 100 OHM 0.5W Trimmer Potentiometer 3386P-1-101TLF

Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386P-1-101TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-101TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386P-1-101TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-101TLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.5W Trimmer Potentiometer - 80-3386P-1-101TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.5W Trimmer Potentiometer
80-3386P-1-101TLF
100 OHM 0.5W Trimmer Potentiometer 80-3386P-1-101TLF
TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386P-1-101TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-101TLF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.5W PC PIN TOP Product overview: 3386P-1-101TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-101TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3386P-1-101TLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386P-1-101TLF-ND
Trimmer Potentiometers 3386P-1-101TLF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Finger Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Trimpot Type Bourns - 62J2245 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Trimpot Type Bourns
62J2245
Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Trimpot Type Bourns 62J2245
TRIMMER, POTENTIOMETER, 100 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 100 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3386P-1-101TLF 3386P-1-101TLF-ND 62J2245
Product Name 100 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer, 100 Ohm 1Turn Thru Hole; Trimpot Type Bourns
Resistance Range 100 ohms 100 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data