TRIMMER 10 OHM 0.5W PC PIN TOP Product overview: 3386P-1-100LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386P-1-100LF can be used for catalog matching and distributor lookup.
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 763314-3386P-1-100LF
Series: Trimpot 3386 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3386
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): PV34F100A01B00; PV34P100A01B00; 63PT614100; ;
Introduction Date: June 20, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
TRIMMER POTENTIOMETER, 10 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER, POT, 10 OHM, 10%, 1TURN, TH; Track Resistance:10ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 10 OHM 0.5W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3386P-1-100LF | 3386P-1-100LF-ND | 763314-3386P-1-100LF | 62J2242 | 06X9138 | 3386P-1-100LF |
| Product Name | 10 OHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers - 3386P-1-100LF | Trimmer Potentiometer, 10 Ohm 1Turn Through Hole; Trimpot Type Bourns | Trimmer, Pot, 10 Ohm, 10%, 1Turn, Th; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | ||
| Operating DC Voltage | 300 volts | |||||
| Operating AC Voltage | 300 volts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |