Manufacturer: Bourns Inc.
Win Source Part Number: 763313-3386M-1-502LF
Series: Trimpot 3386 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 5k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3386
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.375" x 0.375" Face x 0.190" H (9.53mm x 9.53mm x 4.83mm)
Alternative Parts (Cross-Reference): 500-0078; PV34P502C01B00; PV34F502C01B00; ;
Introduction Date: June 20, 2000
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 763313-3386M-1-502LF | 3386M-1-502LF-ND |
| Product Name | Trimmer Potentiometers - 3386M-1-502LF | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |