10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER - 3/8in SQ ST CERMET RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386K-1-100LF-ND | 33M2867 |
| Product Name | Trimmer Potentiometers | Trimmer 3/8In Sq St Cermet Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 10 ohms |