Bourns, Inc. Trimmer Potentiometers - 3386H-502LF 3386H-502LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 713098-3386H-502LF Manufacturer Homepage: www.bourns.com Reference case: PIN3 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 713098-3386H-502LF Manufacturer Homepage: www.bourns.com Reference case: PIN3 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386H-502LF
713098-3386H-502LF
Trimmer Potentiometers - 3386H-502LF 713098-3386H-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 713098-3386H-502LF Manufacturer Homepage: www.bourns.com Reference case: PIN3 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 713098-3386H-502LF
Manufacturer Homepage: www.bourns.com
Reference case: PIN3
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 713098-3386H-502LF
Product Name Trimmer Potentiometers - 3386H-502LF
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0004 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details