500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
TRIMMER 500KOHM 0.5W PC PIN SIDE Product overview: 3386H-1-504 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-504 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 906613-3386H-1-504
Series: Trimpot® 3386 - Sealed
Features: 500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3386H
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
TRIMMER, POTENTIOMETER, 500KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386H-504-ND | 80-3386H-1-504 | 906613-3386H-1-504 | 94B0407 |
| Product Name | Trimmer Potentiometers | 500KOHM 0.5W Trimmer Potentiometer | Trimmer Potentiometers - 3386H-1-504 | Trimmer, Potentiometer, 500Kohm 1Turn Thru Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||
| Tolerance | 10 +/- % | |||
| Resistance Range | 500000 ohms |