Bourns, Inc. Trimmer Potentiometers 3386H-1-503LF

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386H-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-503LF-ND
Trimmer Potentiometers 3386H-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222659
Trimmer Potentiometers 5222659
3386H side adj cermet trimmer,50K 10mm

3386H side adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 5222659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222659P
Trimmer Potentiometers 5222659P
3386H side adj cermet trimmer,50K 10mm

3386H side adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer Potentiometers - 1673459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673459
Trimmer Potentiometers 1673459
3386H side adj cermet trimmer,50K 10mm

3386H side adj cermet trimmer,50K 10mm

Supplier's Site
Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Bourns - 62J2197 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Bourns
62J2197
Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Bourns 62J2197
TRIMMER, POTENTIOMETER, 50KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 50KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
TRIMMER, CERMET, SINGLE-TURN, 3/8 IN. SQ, 50K Ohm - 70154216 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, CERMET, SINGLE-TURN, 3/8 IN. SQ, 50K Ohm
70154216
TRIMMER, CERMET, SINGLE-TURN, 3/8 IN. SQ, 50K Ohm 70154216
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3386H-503LF-ND 5222659 5222659P 62J2197 70154216
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Bourns TRIMMER, CERMET, SINGLE-TURN, 3/8 IN. SQ, 50K Ohm
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole PCB
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers