Bourns, Inc. Trimmer Potentiometers 3386H-1-502LF

Description
3386H side adj cermet trimmer,5K 10mm
Request a Quote Datasheet
Description
3386H side adj cermet trimmer,5K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222643
Trimmer Potentiometers 5222643
3386H side adj cermet trimmer,5K 10mm

3386H side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 5222643P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222643P
Trimmer Potentiometers 5222643P
3386H side adj cermet trimmer,5K 10mm

3386H side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 1673458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673458
Trimmer Potentiometers 1673458
3386H side adj cermet trimmer,5K 10mm

3386H side adj cermet trimmer,5K 10mm

Supplier's Site
Trimmer Potentiometers - 3386H-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-502LF-ND
Trimmer Potentiometers 3386H-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3386H-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386H-1-502LF
0.5W Trimmer Potentiometer 80-3386H-1-502LF
TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154085
Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154085
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer, 5K; Track Resistance Bourns - 39K2241 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5K; Track Resistance Bourns
39K2241
Trimmer, 5K; Track Resistance Bourns 39K2241
TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222643 5222643P 3386H-502LF-ND 80-3386H-1-502LF 70154085 39K2241
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 5 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer, 5K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole PCB ThroughHole
Configuration Single Turn Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data