Bourns, Inc. Trimmer Potentiometers 3386H-1-474LF

Description
3386H side adj cermet trimmer 470K 10%
Request a Quote Datasheet
Description
3386H side adj cermet trimmer 470K 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7859714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859714
Trimmer Potentiometers 7859714
3386H side adj cermet trimmer 470K 10%

3386H side adj cermet trimmer 470K 10%

Supplier's Site
Trimmer Potentiometers - 7859714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859714P
Trimmer Potentiometers 7859714P
3386H side adj cermet trimmer 470K 10%

3386H side adj cermet trimmer 470K 10%

Supplier's Site
Trimmer Potentiometers - 1617087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617087
Trimmer Potentiometers 1617087
3386H side adj cermet trimmer 470K 10%

3386H side adj cermet trimmer 470K 10%

Supplier's Site
Trimmer Potentiometers - 118-3386H-1-474LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3386H-1-474LF-ND
Trimmer Potentiometers 118-3386H-1-474LF-ND
470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

470 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns - 06X9134 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns
06X9134
Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns 06X9134
TRIMMER, POT, 470K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 470K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:470kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7859714 7859714P 118-3386H-1-474LF-ND 06X9134
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 470K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details