Bourns, Inc. Trimmer Potentiometers 3386H-1-224LF

Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3386H-1-224LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3386H-1-224LF-ND
Trimmer Potentiometers 118-3386H-1-224LF-ND
220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

220 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859691
Trimmer Potentiometers 7859691
3386H side adj cermet trimmer 220K 10%

3386H side adj cermet trimmer 220K 10%

Supplier's Site
Trimmer Potentiometers - 1617187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617187
Trimmer Potentiometers 1617187
3386H side adj cermet trimmer 220K 10%

3386H side adj cermet trimmer 220K 10%

Supplier's Site
Trimmer, Pot, 220K, 1Turn, Th; Trimpot Type Bourns - 06X9128 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 220K, 1Turn, Th; Trimpot Type Bourns
06X9128
Trimmer, Pot, 220K, 1Turn, Th; Trimpot Type Bourns 06X9128
TRIMMER, POT, 220K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 220K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:220kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3386H-1-224LF-ND 7859691 06X9128
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 220K, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details