Bourns, Inc. Trimmer Potentiometers 3386H-1-222LF

Description
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3386H-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3386H-1-222LF-ND
Trimmer Potentiometers 118-3386H-1-222LF-ND
2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2.2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7859688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859688
Trimmer Potentiometers 7859688
3386H side adj cermet trimmer 2K2 10%

3386H side adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer Potentiometers - 7859688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7859688P
Trimmer Potentiometers 7859688P
3386H side adj cermet trimmer 2K2 10%

3386H side adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer Potentiometers - 1617033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617033
Trimmer Potentiometers 1617033
3386H side adj cermet trimmer 2K2 10%

3386H side adj cermet trimmer 2K2 10%

Supplier's Site
Trimmer, Pot, 2.2Kohm, 10%, 1Turn, Th; Track Resistance Bourns - 06X9126 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2.2Kohm, 10%, 1Turn, Th; Track Resistance Bourns
06X9126
Trimmer, Pot, 2.2Kohm, 10%, 1Turn, Th; Track Resistance Bourns 06X9126
TRIMMER, POT, 2.2KOHM, 10%, 1TURN, TH; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 2.2KOHM, 10%, 1TURN, TH; Track Resistance:2.2kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trim Potentiometers PC Board Mount - 32106535 - Radwell International
Willingboro, NJ, United States
Trim Potentiometers PC Board Mount
32106535
Trim Potentiometers PC Board Mount 32106535
TRIMMER, CERMET, 0.5W, 2200OHM, 10% +/-TOL, 100PPM/CEL, 1 TURN(S), THROUGH HOLE, SIDE ADJUST. FREE 2 YEAR RADWELL WARRANTY

TRIMMER, CERMET, 0.5W, 2200OHM, 10% +/-TOL, 100PPM/CEL, 1 TURN(S), THROUGH HOLE, SIDE ADJUST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 118-3386H-1-222LF-ND 7859688 7859688P 06X9126 32106535
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2.2Kohm, 10%, 1Turn, Th; Track Resistance Bourns Trim Potentiometers PC Board Mount
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data