Bourns, Inc. Trimmer Potentiometers 3386H-1-201LF

Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386H-201LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-201LF-ND
Trimmer Potentiometers 3386H-201LF-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns - 39K2236 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns
39K2236
Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns 39K2236
TRIMMER, POT, 200R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386H-201LF-ND 39K2236
Product Name Trimmer Potentiometers Trimmer, Pot, 200R, 1Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers