100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
3386H side adj cermet trimmer,100K 10mm
3386H side adj cermet trimmer,100K 10mm
3386H side adj cermet trimmer,100K 10mm
TRIMMER, POT, 100K, 10%, 1TURN, TH; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386H-104LF-ND | 5222564 | 5222564P | 39K2234 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 100K, 10%, 1Turn, Th; Track Resistance Bourns |
| Technology / Construction | Cermet | |||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % |