TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-103TLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-103TLF can be used for catalog matching and distributor lookup.
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Finger Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3386H-1-103TLF | 3386H-1-103TLF-ND |
| Product Name | 0.5W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |
| Resistance Range | 10000 ohms | |
| Operating DC Voltage | 300 volts | |
| Operating AC Voltage | 300 volts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |