Bourns, Inc. Trimmer Potentiometers - 3386H-1-103LF 3386H-1-103LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855736-3386H-1-103LF Series: Trimpot® 3386 - Sealed Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386H-103LF, 3386H1103LF, 3386H-1-103LF-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855736-3386H-1-103LF Series: Trimpot® 3386 - Sealed Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386H-103LF, 3386H1103LF, 3386H-1-103LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386H-1-103LF
855736-3386H-1-103LF
Trimmer Potentiometers - 3386H-1-103LF 855736-3386H-1-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 855736-3386H-1-103LF Series: Trimpot® 3386 - Sealed Features: 10 kOhms Trimmer Potentiometer 1.0 Turn Package: Tube Family Name: 3386H Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386H-103LF, 3386H1103LF, 3386H-1-103LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 855736-3386H-1-103LF
Series: Trimpot® 3386 - Sealed
Features: 10 kOhms Trimmer Potentiometer 1.0 Turn
Package: Tube
Family Name: 3386H
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386H-103LF, 3386H1103LF, 3386H-1-103LF-ND

Buy Now Datasheet
Trimmer Potentiometers - 3386H-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-103LF-ND
Trimmer Potentiometers 3386H-103LF-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 5222558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222558
Trimmer Potentiometers 5222558
3386H side adj cermet trimmer,10K 10mm

3386H side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 5222558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222558P
Trimmer Potentiometers 5222558P
3386H side adj cermet trimmer,10K 10mm

3386H side adj cermet trimmer,10K 10mm

Supplier's Site
Trimmer Potentiometers - 1673466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673466
Trimmer Potentiometers 1673466
3386H side adj cermet trimmer,10K 10mm

3386H side adj cermet trimmer,10K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386H-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386H-1-103LF
0.5W Trimmer Potentiometer 80-3386H-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154084
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154084
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2171 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2171
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2171
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 10K, 10%, 1Turn, Th; Track Resistance Bourns - 39K2233 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 10%, 1Turn, Th; Track Resistance Bourns
39K2233
Trimmer, Pot, 10K, 10%, 1Turn, Th; Track Resistance Bourns 39K2233
TRIMMER, POT, 10K, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10K, 10%, 1TURN, TH; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3386H-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3386H-1-103LF
Trimmer Potentiometers 3386H-1-103LF
TRIMMER 10K OHM 0.5W PC PIN SIDE

TRIMMER 10K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 855736-3386H-1-103LF 3386H-103LF-ND 5222558 5222558P 80-3386H-1-103LF 70154084 62J2171 39K2233 3386H-1-103LF
Product Name Trimmer Potentiometers - 3386H-1-103LF Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 10K, 10%, 1Turn, Th; Track Resistance Bourns Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole ThroughHole ThroughHole; Through Hole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor Single Turn
Unlock Full Specs
to access all available technical data