Bourns, Inc. Trimmer Potentiometers 3386H-1-102LF

Description
3386H side adj cermet trimmer,1K 10mm
Request a Quote Datasheet
Description
3386H side adj cermet trimmer,1K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222542
Trimmer Potentiometers 5222542
3386H side adj cermet trimmer,1K 10mm

3386H side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 5222542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222542P
Trimmer Potentiometers 5222542P
3386H side adj cermet trimmer,1K 10mm

3386H side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer Potentiometers - 1673444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673444
Trimmer Potentiometers 1673444
3386H side adj cermet trimmer,1K 10mm

3386H side adj cermet trimmer,1K 10mm

Supplier's Site
0.5W Trimmer Potentiometer - 80-3386H-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3386H-1-102LF
0.5W Trimmer Potentiometer 80-3386H-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3386H-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3386H-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3386H-1-102LF
906612-3386H-1-102LF
Trimmer Potentiometers - 3386H-1-102LF 906612-3386H-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 906612-3386H-1-102LF Series: Trimpot® 3386 - Sealed Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment Package: Tube Mounting: Through Hole Family Name: 3386H Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3386H-1-102LF-ND, 3386H-102LF, 3386H1102LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906612-3386H-1-102LF
Series: Trimpot® 3386 - Sealed
Features: 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Tube
Mounting: Through Hole
Family Name: 3386H
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3386H-1-102LF-ND, 3386H-102LF, 3386H1102LF

Buy Now Datasheet
Trimmer Potentiometers - 3386H-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-102LF-ND
Trimmer Potentiometers 3386H-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2169 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2169
Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2169
TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 1K; Track Resistance Bourns - 39K2232 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 1K; Track Resistance Bourns
39K2232
Trimmer, 1K; Track Resistance Bourns 39K2232
TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 1K; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W - 70154083 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
70154083
Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W 70154083
3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to 125°C Low Temperature Coefficient: ±100 PPM/°C Dielectric Strength: 900 VAC @ Sea Level Rotational Life: 200 Cycles Knob and Shaft Extensions Option Available

3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs.
Features:

  • Power Rating: 0.5 Watt @ +85°C
  • Resistance Tolerance: ±10%
  • Adjustability: ±0.05% Voltage Ratio
  • Temperature Range: –55°C to 125°C
  • Low Temperature Coefficient: ±100 PPM/°C
  • Dielectric Strength: 900 VAC @ Sea Level
  • Rotational Life: 200 Cycles
  • Knob and Shaft Extensions Option Available
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5222542 5222542P 80-3386H-1-102LF 906612-3386H-1-102LF 3386H-102LF-ND 62J2169 39K2232 70154083
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers - 3386H-1-102LF Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 1K; Track Resistance Bourns Trimmer;Cermet;Rest 1 Kilohms;PCB;1 Turn;Pwr-Rtg 0.5W
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole PCB
Configuration Single Turn Single Turn Single Resistor Single Resistor Single Turn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details