Bourns, Inc. Trimmer Potentiometers 3386H-1-101LF

Description
3386H side adj cermet trimmer,100R 10mm
Request a Quote Datasheet
Description
3386H side adj cermet trimmer,100R 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222536
Trimmer Potentiometers 5222536
3386H side adj cermet trimmer,100R 10mm

3386H side adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 5222536P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222536P
Trimmer Potentiometers 5222536P
3386H side adj cermet trimmer,100R 10mm

3386H side adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 1673443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673443
Trimmer Potentiometers 1673443
3386H side adj cermet trimmer,100R 10mm

3386H side adj cermet trimmer,100R 10mm

Supplier's Site
Trimmer Potentiometers - 3386H-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386H-101LF-ND
Trimmer Potentiometers 3386H-101LF-ND
100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Th; Track Resistance Bourns - 39K2231 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
39K2231
Trimmer, Pot, 100 Ohm, 10%, 1Turn, Th; Track Resistance Bourns 39K2231
TRIMMER, POT, 100 OHM, 10%, 1TURN, TH; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 100 OHM, 10%, 1TURN, TH; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222536 5222536P 3386H-101LF-ND 39K2231
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 100 Ohm, 10%, 1Turn, Th; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details