Bourns, Inc. Trimmer Potentiometers 3386G-1-503LF

Description
Single turn Cermet trimmer 50K 10% top
Request a Quote Datasheet
Description
Single turn Cermet trimmer 50K 10% top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432448
Trimmer Potentiometers 7432448
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Trimmer Potentiometers - 7432448P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432448P
Trimmer Potentiometers 7432448P
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Trimmer Potentiometers - 1675242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675242
Trimmer Potentiometers 1675242
Single turn Cermet trimmer 50K 10% top

Single turn Cermet trimmer 50K 10% top

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1349841-3386G-1-503LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1349841-3386G-1-503LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1349841-3386G-1-503LF
Win Source Part Number: 1349841-3386G-1-503L F Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Trimpot® 3386 - Sealed Termination Style: PC Pins Package: Tube Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Base Product Number: 3386G California Prop 65: Warning Information

Win Source Part Number: 1349841-3386G-1-503LF
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Trimpot® 3386 - Sealed
Termination Style: PC Pins
Package: Tube
Size / Dimension: Square - 0.375" x 0.375" Face (9.53mm x 9.53mm)
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Base Product Number: 3386G
California Prop 65: Warning Information

Buy Now Datasheet
Trimmer Potentiometers - 3386G-1-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-503LF-ND
Trimmer Potentiometers 3386G-1-503LF-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns - 62J2163 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns
62J2163
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns 62J2163
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 50K; Track Resistance Bourns - 39K2229 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K; Track Resistance Bourns
39K2229
Trimmer, 50K; Track Resistance Bourns 39K2229
TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 50K; Track Resistance:50kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3386 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7432448 7432448P 1349841-3386G-1-503LF 3386G-1-503LF-ND 62J2163 39K2229
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Bourns Trimmer, 50K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 50000 ohms 50000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details