Bourns, Inc. Trimmer Potentiometers 3386G-1-502LF

Description
Single turn Cermet trimmer 5K 10% top
Request a Quote Datasheet
Description
Single turn Cermet trimmer 5K 10% top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432439P
Trimmer Potentiometers 7432439P
Single turn Cermet trimmer 5K 10% top

Single turn Cermet trimmer 5K 10% top

Supplier's Site
Trimmer Potentiometers - 1617084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1617084
Trimmer Potentiometers 1617084
Single turn Cermet trimmer 5K 10% top

Single turn Cermet trimmer 5K 10% top

Supplier's Site
Trimmer Potentiometers - 7432439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432439
Trimmer Potentiometers 7432439
Single turn Cermet trimmer 5K 10% top

Single turn Cermet trimmer 5K 10% top

Supplier's Site
Trimmer Potentiometers - 3386G-1-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-502LF-ND
Trimmer Potentiometers 3386G-1-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns - 39K2228 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns
39K2228
Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns 39K2228
TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 5K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7432439P 1617084 3386G-1-502LF-ND 39K2228
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 5K, 1Turn, Th; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 5000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers