Bourns, Inc. Trimmer Potentiometers 3386G-1-502

Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386G-1-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-502-ND
Trimmer Potentiometers 3386G-1-502-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 5Kohm 1Turn Thru Hole; Trimpot Type Bourns - 04B3942 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 5Kohm 1Turn Thru Hole; Trimpot Type Bourns
04B3942
Trimmer, Potentiometer, 5Kohm 1Turn Thru Hole; Trimpot Type Bourns 04B3942
TRIMMER, POTENTIOMETER, 5KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 SeriesRoHS Compliant: No

TRIMMER, POTENTIOMETER, 5KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386G-1-502-ND 04B3942
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 5Kohm 1Turn Thru Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 2274833 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 47 ohms
Temperature Coefficient 50 ±ppm/°C
View Details