Bourns, Inc. Trimmer Potentiometers 3386G-1-501LF

Description
Single turn Cermet trimmer 500R 10% top
Request a Quote Datasheet
Description
Single turn Cermet trimmer 500R 10% top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432435P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432435P
Trimmer Potentiometers 7432435P
Single turn Cermet trimmer 500R 10% top

Single turn Cermet trimmer 500R 10% top

Supplier's Site
Trimmer Potentiometers - 7432435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432435
Trimmer Potentiometers 7432435
Single turn Cermet trimmer 500R 10% top

Single turn Cermet trimmer 500R 10% top

Supplier's Site
Trimmer Potentiometers - 1675240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675240
Trimmer Potentiometers 1675240
Single turn Cermet trimmer 500R 10% top

Single turn Cermet trimmer 500R 10% top

Supplier's Site
Trimmer Potentiometers - 3386G-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-501LF-ND
Trimmer Potentiometers 3386G-1-501LF-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns - 39K2227 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
39K2227
Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns 39K2227
TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 500R, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7432435P 7432435 3386G-1-501LF-ND 39K2227
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 500R, 1Turn, Th; Trimpot Type Bourns
Configuration Single Turn Single Turn Single Resistor
Resistance Range 500 ohms 500 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data