Bourns, Inc. Trimmer Potentiometers 3386G-1-501

Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3386G-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-501-ND
Trimmer Potentiometers 3386G-1-501-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Bourns - 04B3941 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Bourns
04B3941
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Bourns 04B3941
TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:No; No. of Turns:1; Operating Temperature Range:-55°C to +125°C; Packaging Type:Bulk; Peak Reflow Compatible (260 C):No RoHS Compliant: No

TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Adjustment Type:Side; Leaded Process Compatible:No; No. of Turns:1; Operating Temperature Range:-55°C to +125°C; Packaging Type:Bulk; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3386G-1-501-ND 04B3941
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Bourns
Technology / Construction Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details