2.5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER POTENTIOMETER, 2.5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2.5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
TRIMMER POTENTIOMETER, 2.5KOHM 1TURN THROUGH HOLE, PRODUCT RANGE:AEC-Q200 3386G SERIES, TRACK RESISTANCE:2.5KOHM, NO. OF TURNS:1TURNS, POWER RATING:50. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 118-3386G-1-252LF-ND | 62J2151 | 32106512 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer, 2.5Kohm 1Turn Through Hole; Trimpot Type Bourns | Potentiometer |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % |