20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
3386G top adj cermet trimmer,20K 10mm
3386G top adj cermet trimmer,20K 10mm
3386G top adj cermet trimmer,20K 10mm
TRIMMER, POT, 20K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; MSL:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3386G-1-203LF-ND | 5222520 | 5222520P | 39K2225 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 20K, 1Turn, Th; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Pin | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % |