Bourns, Inc. Trimmer Potentiometers 3386G-1-202LF

Description
3386G side adj cermet trimmer,2K 10mm
Request a Quote Datasheet
Description
3386G side adj cermet trimmer,2K 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222514
Trimmer Potentiometers 5222514
3386G side adj cermet trimmer,2K 10mm

3386G side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 5222514P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222514P
Trimmer Potentiometers 5222514P
3386G side adj cermet trimmer,2K 10mm

3386G side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 1673442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673442
Trimmer Potentiometers 1673442
3386G side adj cermet trimmer,2K 10mm

3386G side adj cermet trimmer,2K 10mm

Supplier's Site
Trimmer Potentiometers - 3386G-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-202LF-ND
Trimmer Potentiometers 3386G-1-202LF-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns - 39K2224 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns
39K2224
Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns 39K2224
TRIMMER, POT, 2K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 2K, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222514 5222514P 3386G-1-202LF-ND 39K2224
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 2K, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details