Bourns, Inc. Trimmer Potentiometers 3386G-1-105LF

Description
3386G side adj cermet trimmer,1M 10mm
Request a Quote Datasheet
Description
3386G side adj cermet trimmer,1M 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5222508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222508
Trimmer Potentiometers 5222508
3386G side adj cermet trimmer,1M 10mm

3386G side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 5222508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5222508P
Trimmer Potentiometers 5222508P
3386G side adj cermet trimmer,1M 10mm

3386G side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 1673437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673437
Trimmer Potentiometers 1673437
3386G side adj cermet trimmer,1M 10mm

3386G side adj cermet trimmer,1M 10mm

Supplier's Site
Trimmer Potentiometers - 3386G-1-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3386G-1-105LF-ND
Trimmer Potentiometers 3386G-1-105LF-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns - 39K2222 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns
39K2222
Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns 39K2222
TRIMMER, POT, 1M, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

TRIMMER, POT, 1M, 1TURN, TH; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:3386 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5222508 5222508P 3386G-1-105LF-ND 39K2222
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 1M, 1Turn, Th; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers